Vishay Intertechnology, Inc. RES 34.8K OHM 1% 1/4W AXIAL RLR07C3482FRBSL

Description
RES 34.8Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 34.8Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8K OHM 1% 1/4W AXIAL - RLR07C3482FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8K OHM 1% 1/4W AXIAL
RLR07C3482FRBSL
RES 34.8K OHM 1% 1/4W AXIAL RLR07C3482FRBSL
RES 34.8Kohm 1% 1/4W AXIAL

RES 34.8Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3482FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3482FRBSL-ND
Through Hole Resistors RLR07C3482FRBSL-ND
34.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3482FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3482FRBSL
Through Hole Resistors RLR07C3482FRBSL
RES 34.8K OHM 1% 1/4W AXIAL

RES 34.8K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3482FRBSL RLR07C3482FRBSL-ND RLR07C3482FRBSL
Product Name RES 34.8K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 34800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details