Vishay Intertechnology, Inc. RES 33.2 OHM 1% 1/4W AXIAL RLR07C33R2FRBSL

Description
RES 33.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 33.2ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1% 1/4W AXIAL - RLR07C33R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1% 1/4W AXIAL
RLR07C33R2FRBSL
RES 33.2 OHM 1% 1/4W AXIAL RLR07C33R2FRBSL
RES 33.2ohm 1% 1/4W AXIAL

RES 33.2ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C33R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C33R2FRBSL-ND
Through Hole Resistors RLR07C33R2FRBSL-ND
33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C33R2FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C33R2FRBSL
Through Hole Resistors RLR07C33R2FRBSL
RES 33.2 OHM 1% 1/4W AXIAL

RES 33.2 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C33R2FRBSL RLR07C33R2FRBSL-ND RLR07C33R2FRBSL
Product Name RES 33.2 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details