Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
34.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,34.8KOhms,250WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C3482FMRE6 | RLR07C3482FMRE6-ND | 51C3151 |
| Product Name | Res Metal Film 34.8K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R | Through Hole Resistors | Resistor,metal Film,34.8Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts |