Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3600GMRE6

Description
360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3600GMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3600GMRE6-ND
Through Hole Resistors RLR07C3600GMRE6-ND
360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 360 OHM 2% 1/4W AXIAL - RLR07C3600GMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 2% 1/4W AXIAL
RLR07C3600GMRE6
RES 360 OHM 2% 1/4W AXIAL RLR07C3600GMRE6
RES 360ohm 2% 1/4W AXIAL

RES 360ohm 2% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C3600GMRE6-ND RLR07C3600GMRE6
Product Name Through Hole Resistors RES 360 OHM 2% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details