Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3601FPB14

Description
3.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C3601FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C3601FPB14-ND
Through Hole Resistors 541-RLR07C3601FPB14-ND
3.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR07C3601FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR07C3601FPB14
Res Metal Film 3.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C3601FPB14
Res Metal Film 3.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 3.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C3601FPB14-ND RLR07C3601FPB14
Product Name Through Hole Resistors Res Metal Film 3.6K Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details