Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3324FPRE6

Description
3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3324FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3324FPRE6-ND
Through Hole Resistors RLR07C3324FPRE6-ND
3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.32M OHM 1% 1/4W AXIAL - RLR07C3324FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32M OHM 1% 1/4W AXIAL
RLR07C3324FPRE6
RES 3.32M OHM 1% 1/4W AXIAL RLR07C3324FPRE6
RES 3.32Mohm 1% 1/4W AXIAL

RES 3.32Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3324FPRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3324FPRE6
Through Hole Resistors RLR07C3324FPRE6
RES 3.32M OHM 1% 1/4W AXIAL

RES 3.32M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3324FPRE6-ND RLR07C3324FPRE6 RLR07C3324FPRE6
Product Name Through Hole Resistors RES 3.32M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details