Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3403FSB14

Description
340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3403FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3403FSB14-ND
Through Hole Resistors RLR07C3403FSB14-ND
340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 340K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR07C3403FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 340K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR07C3403FSB14
Res Metal Film 340K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C3403FSB14
Res Metal Film 340K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 340K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C3403FSB14-ND RLR07C3403FSB14
Product Name Through Hole Resistors Res Metal Film 340K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details