Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3400FSBSL

Description
340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3400FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3400FSBSL-ND
Through Hole Resistors RLR07C3400FSBSL-ND
340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 340 OHM 1% 1/4W AXIAL - RLR07C3400FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340 OHM 1% 1/4W AXIAL
RLR07C3400FSBSL
RES 340 OHM 1% 1/4W AXIAL RLR07C3400FSBSL
RES 340ohm 1% 1/4W AXIAL

RES 340ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3400FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3400FSBSL
Through Hole Resistors RLR07C3400FSBSL
RES 340 OHM 1% 1/4W AXIAL

RES 340 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3400FSBSL-ND RLR07C3400FSBSL RLR07C3400FSBSL
Product Name Through Hole Resistors RES 340 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 340 ohms 340 ohms 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details