Vishay Intertechnology, Inc. RES 3.4K OHM 1% 1/4W AXIAL RLR07C3401FSBSL

Description
RES 3.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1% 1/4W AXIAL - RLR07C3401FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1% 1/4W AXIAL
RLR07C3401FSBSL
RES 3.4K OHM 1% 1/4W AXIAL RLR07C3401FSBSL
RES 3.4Kohm 1% 1/4W AXIAL

RES 3.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3401FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3401FSBSL-ND
Through Hole Resistors RLR07C3401FSBSL-ND
3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3401FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3401FSBSL
Through Hole Resistors RLR07C3401FSBSL
RES 3.4K OHM 1% 1/4W AXIAL

RES 3.4K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3401FSBSL RLR07C3401FSBSL-ND RLR07C3401FSBSL
Product Name RES 3.4K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1073188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details