Vishay Intertechnology, Inc. Res Metal Film 3.57K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C3571FRB14

Description
Res Metal Film 3.57K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.57K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.57K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR07C3571FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.57K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR07C3571FRB14
Res Metal Film 3.57K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C3571FRB14
Res Metal Film 3.57K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 3.57K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C3571FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3571FRB14-ND
Through Hole Resistors RLR07C3571FRB14-ND
3.57 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.57 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3571FRB14 RLR07C3571FRB14-ND
Product Name Res Metal Film 3.57K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details