Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3570FPBSL

Description
357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3570FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3570FPBSL-ND
Through Hole Resistors RLR07C3570FPBSL-ND
357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 357 OHM 1% 1/4W AXIAL - RLR07C3570FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1% 1/4W AXIAL
RLR07C3570FPBSL
RES 357 OHM 1% 1/4W AXIAL RLR07C3570FPBSL
RES 357ohm 1% 1/4W AXIAL

RES 357ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3570FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3570FPBSL
Through Hole Resistors RLR07C3570FPBSL
RES 357 OHM 1% 1/4W AXIAL

RES 357 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3570FPBSL-ND RLR07C3570FPBSL RLR07C3570FPBSL
Product Name Through Hole Resistors RES 357 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details