Vishay Intertechnology, Inc. RES 3.4M OHM 1% 1/4W AXIAL RLR07C3404FRRE6

Description
RES 3.4Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.4Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4M OHM 1% 1/4W AXIAL - RLR07C3404FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4M OHM 1% 1/4W AXIAL
RLR07C3404FRRE6
RES 3.4M OHM 1% 1/4W AXIAL RLR07C3404FRRE6
RES 3.4Mohm 1% 1/4W AXIAL

RES 3.4Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3404FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3404FRRE6-ND
Through Hole Resistors RLR07C3404FRRE6-ND
3.4 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.4 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3404FRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3404FRRE6
Through Hole Resistors RLR07C3404FRRE6
RES 3.4M OHM 1% 1/4W AXIAL

RES 3.4M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3404FRRE6 RLR07C3404FRRE6-ND RLR07C3404FRRE6
Product Name RES 3.4M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3.40E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers