Vishay Intertechnology, Inc. RES 348 OHM 1% 1/4W AXIAL RLR07C3480FRRSL

Description
RES 348ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1% 1/4W AXIAL - RLR07C3480FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1% 1/4W AXIAL
RLR07C3480FRRSL
RES 348 OHM 1% 1/4W AXIAL RLR07C3480FRRSL
RES 348ohm 1% 1/4W AXIAL

RES 348ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3480FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3480FRRSL-ND
Through Hole Resistors RLR07C3480FRRSL-ND
348 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3480FRRSL RLR07C3480FRRSL-ND
Product Name RES 348 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details