Vishay Intertechnology, Inc. Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C33R0GPB14

Description
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR07C33R0GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR07C33R0GPB14
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C33R0GPB14
Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C33R0GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C33R0GPB14-ND
Through Hole Resistors RLR07C33R0GPB14-ND
33 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C33R0GPB14 RLR07C33R0GPB14-ND
Product Name Res Metal Film 33 Ohm 2% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers