Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3324FRR36

Description
3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3324FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3324FRR36-ND
Through Hole Resistors RLR07C3324FRR36-ND
3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.32 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 3.32M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR07C3324FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.32M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR07C3324FRR36
Res Metal Film 3.32M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C3324FRR36
Res Metal Film 3.32M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 3.32M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 51C3073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
51C3073
Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 51C3073
Resistor,Metal Film,3.32MOhms,250WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,3.32MOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C3324FRR36-ND RLR07C3324FRR36 51C3073
Product Name Through Hole Resistors Res Metal Film 3.32M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Resistor,metal Film,3.32Mohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details