Vishay Intertechnology, Inc. RES 348 OHM 1% 1/4W AXIAL RLR07C3480FRBSL

Description
RES 348ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 348ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1% 1/4W AXIAL - RLR07C3480FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1% 1/4W AXIAL
RLR07C3480FRBSL
RES 348 OHM 1% 1/4W AXIAL RLR07C3480FRBSL
RES 348ohm 1% 1/4W AXIAL

RES 348ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3480FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3480FRBSL-ND
Through Hole Resistors RLR07C3480FRBSL-ND
348 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

348 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3480FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3480FRBSL
Through Hole Resistors RLR07C3480FRBSL
RES 348 OHM 1% 1/4W AXIAL

RES 348 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3480FRBSL RLR07C3480FRBSL-ND RLR07C3480FRBSL
Product Name RES 348 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers