The RLR07C3600GSBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 360 ohms with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.25 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with an epoxy coating for enhanced moisture protection. The resistor also exhibits a maximum working voltage of 250 volts and has a high insulation resistance of at least 10^9 ohms. This product is suitable for applications requiring established reliability and traceability of materials.
RES 360ohm 2% 1/4W AXIAL
360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 360 OHM 2% 1/4W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C3600GSBSL | RLR07C3600GSBSL-ND | RLR07C3600GSBSL |
| Product Name | RES 360 OHM 2% 1/4W AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 360 ohms | 360 ohms | 360 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 4 watts |
| Configuration | Single Resistor |