Vishay Intertechnology, Inc. RES 360 OHM 2% 1/4W AXIAL RLR07C3600GMBSL

Description
RES 360ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 360ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 2% 1/4W AXIAL - RLR07C3600GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 2% 1/4W AXIAL
RLR07C3600GMBSL
RES 360 OHM 2% 1/4W AXIAL RLR07C3600GMBSL
RES 360ohm 2% 1/4W AXIAL

RES 360ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3600GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3600GMBSL-ND
Through Hole Resistors RLR07C3600GMBSL-ND
360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3600GMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3600GMBSL
Through Hole Resistors RLR07C3600GMBSL
RES 360 OHM 2% 1/4W AXIAL

RES 360 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3600GMBSL RLR07C3600GMBSL-ND RLR07C3600GMBSL
Product Name RES 360 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 360 ohms 360 ohms 360 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C156J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details