Vishay Intertechnology, Inc. Through Hole Resistors RLR07C3401FMBSL

Description
3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C3401FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3401FMBSL-ND
Through Hole Resistors RLR07C3401FMBSL-ND
3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 3.4K OHM 1% 1/4W AXIAL - RLR07C3401FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1% 1/4W AXIAL
RLR07C3401FMBSL
RES 3.4K OHM 1% 1/4W AXIAL RLR07C3401FMBSL
RES 3.4Kohm 1% 1/4W AXIAL

RES 3.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3401FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3401FMBSL
Through Hole Resistors RLR07C3401FMBSL
RES 3.4K OHM 1% 1/4W AXIAL

RES 3.4K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3401FMBSL-ND RLR07C3401FMBSL RLR07C3401FMBSL
Product Name Through Hole Resistors RES 3.4K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details