Vishay Intertechnology, Inc. RES 34 OHM 1% 1/4W AXIAL RLR07C34R0FRBSL

Description
RES 34ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 34ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34 OHM 1% 1/4W AXIAL - RLR07C34R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34 OHM 1% 1/4W AXIAL
RLR07C34R0FRBSL
RES 34 OHM 1% 1/4W AXIAL RLR07C34R0FRBSL
RES 34ohm 1% 1/4W AXIAL

RES 34ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C34R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C34R0FRBSL-ND
Through Hole Resistors RLR07C34R0FRBSL-ND
34 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

34 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C34R0FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C34R0FRBSL
Through Hole Resistors RLR07C34R0FRBSL
RES 34 OHM 1% 1/4W AXIAL

RES 34 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C34R0FRBSL RLR07C34R0FRBSL-ND RLR07C34R0FRBSL
Product Name RES 34 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 34 ohms 34 ohms 34 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details