Vishay Intertechnology, Inc. RES 3.4K OHM 1% 1/4W AXIAL RLR07C3401FMRSL

Description
RES 3.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4K OHM 1% 1/4W AXIAL - RLR07C3401FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4K OHM 1% 1/4W AXIAL
RLR07C3401FMRSL
RES 3.4K OHM 1% 1/4W AXIAL RLR07C3401FMRSL
RES 3.4Kohm 1% 1/4W AXIAL

RES 3.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3401FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3401FMRSL-ND
Through Hole Resistors RLR07C3401FMRSL-ND
3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3401FMRSL RLR07C3401FMRSL-ND
Product Name RES 3.4K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers