Vishay Intertechnology, Inc. Through-Hole 0.25W 360ohm Resistor RLR07C3600GSB14

Description
RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 360ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C3600GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 360ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 360ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C3600GSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 360ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C3600GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 360ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 360ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C3600GSB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.25W 360ohm Resistor - 53-RLR07C3600GSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.25W 360ohm Resistor
53-RLR07C3600GSB14
Through-Hole 0.25W 360ohm Resistor 53-RLR07C3600GSB14
RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 360ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C3600GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 360ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 360ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C3600GSB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.25W, 2%, 100ppm, 360ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RLR07C3600GSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.25W, 360ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.25W, 360ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C3600GSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RLR07C3600GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C3600GSB14-ND
Through Hole Resistors 541-RLR07C3600GSB14-ND
360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

360 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 360 OHM 2% 1/4W AXIAL - RLR07C3600GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 2% 1/4W AXIAL
RLR07C3600GSB14
RES 360 OHM 2% 1/4W AXIAL RLR07C3600GSB14
RES 360ohm 2% 1/4W AXIAL

RES 360ohm 2% 1/4W AXIAL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1196594-RLR07C3600GSB14
Resistors - Through Hole Resistors 1196594-RLR07C3600GSB14
Win Source Part Number: 1196594-RLR07C3600GS B14 Category: Resistors>Through Hole Resistors Series: Military, MIL-PRF-39017/01, RLR07 Features: Military, Moisture Resistant, Weldable Package: Bulk Standard Package: 100 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Failure Rate: S (0.001%) Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 360 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 150°C Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm) Alternative Parts (Cross-Reference): RLR07C3600GSB14.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RLR07C3600GSB14-MIL Base Product Number: RLR07 RoHS Status: RoHS non-compliant

Win Source Part Number: 1196594-RLR07C3600GSB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-PRF-39017/01, RLR07
Features: Military, Moisture Resistant, Weldable
Package: Bulk
Standard Package: 100
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Failure Rate: S (0.001%)
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 360 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 150°C
Dimension: 0.090" Dia x 0.250" L (2.29mm x 6.35mm)
Alternative Parts (Cross-Reference): RLR07C3600GSB14.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RLR07C3600GSB14-MIL
Base Product Number: RLR07
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Metal Film Resistor, 360 Ohm, 250Mw, 2%; Resistance Vishay - 81H6375 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 360 Ohm, 250Mw, 2%; Resistance Vishay
81H6375
Metal Film Resistor, 360 Ohm, 250Mw, 2%; Resistance Vishay 81H6375
METAL FILM RESISTOR, 360 OHM, 250mW, 2%; Resistance:360ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 360 OHM, 250mW, 2%; Resistance:360ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-RLR07C3600GSB14 541-RLR07C3600GSB14-ND RLR07C3600GSB14 1196594-RLR07C3600GSB14 81H6375
Product Name Through-Hole 0.25W 360ohm Resistor Through Hole Resistors RES 360 OHM 2% 1/4W AXIAL Resistors - Through Hole Resistors Metal Film Resistor, 360 Ohm, 250Mw, 2%; Resistance Vishay
Resistance Range 360 ohms 360 ohms 360 ohms 360 ohms 360 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details