Vishay Intertechnology, Inc. RES 357 OHM 1% 1/4W AXIAL RLR07C3570FSBSL

Description
RES 357ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1% 1/4W AXIAL - RLR07C3570FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1% 1/4W AXIAL
RLR07C3570FSBSL
RES 357 OHM 1% 1/4W AXIAL RLR07C3570FSBSL
RES 357ohm 1% 1/4W AXIAL

RES 357ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3570FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3570FSBSL-ND
Through Hole Resistors RLR07C3570FSBSL-ND
357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

357 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3570FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3570FSBSL
Through Hole Resistors RLR07C3570FSBSL
RES 357 OHM 1% 1/4W AXIAL

RES 357 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3570FSBSL RLR07C3570FSBSL-ND RLR07C3570FSBSL
Product Name RES 357 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details