Vishay Intertechnology, Inc. Res Metal Film 3.57M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR07C3574FRB14

Description
Res Metal Film 3.57M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 3.57M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.57M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR07C3574FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.57M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR07C3574FRB14
Res Metal Film 3.57M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR07C3574FRB14
Res Metal Film 3.57M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 3.57M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C3574FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3574FRB14-ND
Through Hole Resistors RLR07C3574FRB14-ND
3.57 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.57 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3574FRB14 RLR07C3574FRB14-ND
Product Name Res Metal Film 3.57M Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details