Vishay Intertechnology, Inc. RES 3.6K OHM 2% 1/4W AXIAL RLR07C3601GRB14

Description
RES 3.6Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 2% 1/4W AXIAL - RLR07C3601GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 2% 1/4W AXIAL
RLR07C3601GRB14
RES 3.6K OHM 2% 1/4W AXIAL RLR07C3601GRB14
RES 3.6Kohm 2% 1/4W AXIAL

RES 3.6Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3601GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3601GRB14-ND
Through Hole Resistors RLR07C3601GRB14-ND
3.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.6 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3601GRB14 RLR07C3601GRB14-ND
Product Name RES 3.6K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details