Vishay Intertechnology, Inc. RES 33 OHM 2% 1/4W AXIAL RLR07C33R0GSBSL

Description
RES 33ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 33ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 2% 1/4W AXIAL - RLR07C33R0GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 2% 1/4W AXIAL
RLR07C33R0GSBSL
RES 33 OHM 2% 1/4W AXIAL RLR07C33R0GSBSL
RES 33ohm 2% 1/4W AXIAL

RES 33ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C33R0GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C33R0GSBSL-ND
Through Hole Resistors RLR07C33R0GSBSL-ND
33 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

33 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C33R0GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C33R0GSBSL
Through Hole Resistors RLR07C33R0GSBSL
RES 33 OHM 2% 1/4W AXIAL

RES 33 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C33R0GSBSL RLR07C33R0GSBSL-ND RLR07C33R0GSBSL
Product Name RES 33 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details