Vishay Intertechnology, Inc. RES 340K OHM 1% 1/4W AXIAL RLR07C3403FRRSL

Description
RES 340Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 340Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 340K OHM 1% 1/4W AXIAL - RLR07C3403FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 340K OHM 1% 1/4W AXIAL
RLR07C3403FRRSL
RES 340K OHM 1% 1/4W AXIAL RLR07C3403FRRSL
RES 340Kohm 1% 1/4W AXIAL

RES 340Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3403FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3403FRRSL-ND
Through Hole Resistors RLR07C3403FRRSL-ND
340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

340 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C3403FRRSL RLR07C3403FRRSL-ND
Product Name RES 340K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 340000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers