Vishay Intertechnology, Inc. RES 3.57K OHM 1% 1/4W AXIAL RLR07C3571FSBSL

Description
RES 3.57Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 3.57Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1% 1/4W AXIAL - RLR07C3571FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1% 1/4W AXIAL
RLR07C3571FSBSL
RES 3.57K OHM 1% 1/4W AXIAL RLR07C3571FSBSL
RES 3.57Kohm 1% 1/4W AXIAL

RES 3.57Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C3571FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C3571FSBSL-ND
Through Hole Resistors RLR07C3571FSBSL-ND
3.57 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

3.57 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C3571FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C3571FSBSL
Through Hole Resistors RLR07C3571FSBSL
RES 3.57K OHM 1% 1/4W AXIAL

RES 3.57K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C3571FSBSL RLR07C3571FSBSL-ND RLR07C3571FSBSL
Product Name RES 3.57K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 3570 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers