Mile-X Equipment, Inc. OTC 2018A 2 Ton Underhoist Stand OTC2018A

Description
OTC 2018A 4,000 lb. Capacity Underhoist Tripod Stand Specifications: Lifting Height: 58-7/8" to 91-5/8" Saddle Measures: 3¼" x 3¼" Tripod Base: 24" x 24" x 24" 2 Year Warranty No. 2018A – Underhoist stand. Wt., 40 lbs.
Description
OTC 2018A 4,000 lb. Capacity Underhoist Tripod Stand Specifications: Lifting Height: 58-7/8" to 91-5/8" Saddle Measures: 3¼" x 3¼" Tripod Base: 24" x 24" x 24" 2 Year Warranty No. 2018A – Underhoist stand. Wt., 40 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 2018A 2 Ton Underhoist Stand - OTC2018A - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 2018A 2 Ton Underhoist Stand
OTC2018A
OTC 2018A 2 Ton Underhoist Stand OTC2018A
OTC 2018A 4,000 lb. Capacity Underhoist Tripod Stand Specifications: Lifting Height: 58-7/8" to 91-5/8" Saddle Measures: 3¼" x 3¼" Tripod Base: 24" x 24" x 24" 2 Year Warranty No. 2018A – Underhoist stand. Wt., 40 lbs.

OTC 2018A 4,000 lb. Capacity Underhoist Tripod Stand

Specifications:

  • Lifting Height: 58-7/8" to 91-5/8"
  • Saddle Measures: 3¼" x 3¼"
  • Tripod Base: 24" x 24" x 24"
  • 2 Year Warranty

No. 2018A – Underhoist stand. Wt., 40 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number OTC2018A
Product Name OTC 2018A 2 Ton Underhoist Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
 - 4H30M22B39 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Type Stand
Height 1.38 to 2.19 ft (4.19 to 6.67 dm)
Capacity 3000 lbs (1361 kg)
View Details
Indicator Stand with Delta Base - 815 GN - Mahr Inc.
Specs
Type Stand
Height 0.9843 to 2.46 ft (3 to 7.5 dm)
View Details