Mile-X Equipment, Inc. OTC 1783 20 Ton Heavy-Duty Adjustable Support OTC1783

Description
OTC 1783 20 Ton Support Stand Features: Designed for the really big service jobs Rugged steel construction, and large 15½" square base will satisfy support requirements up to 40,000 lbs. 4-point adjustment Covered by OTC Lifetime Marahon Warranty Specifications: Height Range: 15¼" to 24" Saddle Diameter: 6" No. 1783 – Adjustable support stand. One Only. Wt., 54 lbs
Description
OTC 1783 20 Ton Support Stand Features: Designed for the really big service jobs Rugged steel construction, and large 15½" square base will satisfy support requirements up to 40,000 lbs. 4-point adjustment Covered by OTC Lifetime Marahon Warranty Specifications: Height Range: 15¼" to 24" Saddle Diameter: 6" No. 1783 – Adjustable support stand. One Only. Wt., 54 lbs

Suppliers

Company
Product
Description
Supplier Links
OTC 1783 20 Ton Heavy-Duty Adjustable Support - OTC1783 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1783 20 Ton Heavy-Duty Adjustable Support
OTC1783
OTC 1783 20 Ton Heavy-Duty Adjustable Support OTC1783
OTC 1783 20 Ton Support Stand Features: Designed for the really big service jobs Rugged steel construction, and large 15½" square base will satisfy support requirements up to 40,000 lbs. 4-point adjustment Covered by OTC Lifetime Marahon Warranty Specifications: Height Range: 15¼" to 24" Saddle Diameter: 6" No. 1783 – Adjustable support stand. One Only. Wt., 54 lbs

OTC 1783 20 Ton Support Stand

Features:

  • Designed for the really big service jobs
  • Rugged steel construction, and large 15½" square base will satisfy support requirements up to 40,000 lbs.
  • 4-point adjustment
  • Covered by OTC Lifetime Marahon Warranty

Specifications:

  • Height Range: 15¼" to 24"
  • Saddle Diameter: 6"

No. 1783 – Adjustable support stand. One Only. Wt., 54 lbs

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number OTC1783
Product Name OTC 1783 20 Ton Heavy-Duty Adjustable Support
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
BigRed 3-Ton Jack Stands - T43002 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9375 to 1.4 ft (2.86 to 4.25 dm)
Capacity 6000 lbs (2721 kg)
View Details