Mile-X Equipment, Inc. Esco 10498 3 Ton Jack Stand -- Flat Top Rubber Cushion ESC10498

Description
Esco 10498 3 Ton Jack Stand Features: Removable Rubber Flat Top 5 Adjustable positions Circular base pads for maximum stability Best jack stand design on the market Powder coated base prevents rusting European design 1 year warranty against manufacturer defects Min. purchase of 2 required! Specifications: 3 Ton Capacity per stand Min. Height: 13.2 in Max. Height: 21.5 in Weight: 27 lbs
Description
Esco 10498 3 Ton Jack Stand Features: Removable Rubber Flat Top 5 Adjustable positions Circular base pads for maximum stability Best jack stand design on the market Powder coated base prevents rusting European design 1 year warranty against manufacturer defects Min. purchase of 2 required! Specifications: 3 Ton Capacity per stand Min. Height: 13.2 in Max. Height: 21.5 in Weight: 27 lbs

Suppliers

Company
Product
Description
Supplier Links
Esco 10498 3 Ton Jack Stand -- Flat Top Rubber Cushion - ESC10498 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Esco 10498 3 Ton Jack Stand -- Flat Top Rubber Cushion
ESC10498
Esco 10498 3 Ton Jack Stand -- Flat Top Rubber Cushion ESC10498
Esco 10498 3 Ton Jack Stand Features: Removable Rubber Flat Top 5 Adjustable positions Circular base pads for maximum stability Best jack stand design on the market Powder coated base prevents rusting European design 1 year warranty against manufacturer defects Min. purchase of 2 required! Specifications: 3 Ton Capacity per stand Min. Height: 13.2 in Max. Height: 21.5 in Weight: 27 lbs

Esco 10498 3 Ton Jack Stand

Features:

  • Removable Rubber Flat Top
  • 5 Adjustable positions
  • Circular base pads for maximum stability
  • Best jack stand design on the market
  • Powder coated base prevents rusting
  • European design
  • 1 year warranty against manufacturer defects
  • Min. purchase of 2 required!

Specifications:

  • 3 Ton Capacity per stand
  • Min. Height: 13.2 in
  • Max. Height: 21.5 in
  • Weight: 27 lbs
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number ESC10498
Product Name Esco 10498 3 Ton Jack Stand -- Flat Top Rubber Cushion
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
BigRed 3-Ton Jack Stands - T43002 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 0.9375 to 1.4 ft (2.86 to 4.25 dm)
Capacity 6000 lbs (2721 kg)
View Details
Headphone Stands -  - Woo Audio Inc.
Woo Audio Inc.
Specs
Type Stand
Material Aluminum
View Details