Mile-X Equipment, Inc. Norco 81036A 1 Ton Under Hoist Stand - MADE in USA NOR81036A

Description
For replacing exhaust systems, shock absorbers and MacPherson struts. Hydraulic power will assist in freeing frozen spring shackles, aligning wheels and steering gear adjustments. Features Foot activated pump and lowering pedals allow use of both hands to position components. Spring return lowering pedal automatically closes the release valve when foot is removed from pedal. 16" hydraulic travel. Telescopic support tube with nine height adjustments at 2-1/2" increments. A 12" diameter, 3/8" thick steel base provides added stability. Two 3” diameter wheels provide easy maneuvering of stand into work position or around the shop. Made in the USA.
Description
For replacing exhaust systems, shock absorbers and MacPherson struts. Hydraulic power will assist in freeing frozen spring shackles, aligning wheels and steering gear adjustments. Features Foot activated pump and lowering pedals allow use of both hands to position components. Spring return lowering pedal automatically closes the release valve when foot is removed from pedal. 16" hydraulic travel. Telescopic support tube with nine height adjustments at 2-1/2" increments. A 12" diameter, 3/8" thick steel base provides added stability. Two 3” diameter wheels provide easy maneuvering of stand into work position or around the shop. Made in the USA.

Suppliers

Company
Product
Description
Supplier Links
Norco 81036A 1 Ton Under Hoist Stand - MADE in USA - NOR81036A - Mile-X Equipment, Inc.
Coldwater, OH, USA
Norco 81036A 1 Ton Under Hoist Stand - MADE in USA
NOR81036A
Norco 81036A 1 Ton Under Hoist Stand - MADE in USA NOR81036A
For replacing exhaust systems, shock absorbers and MacPherson struts. Hydraulic power will assist in freeing frozen spring shackles, aligning wheels and steering gear adjustments. Features Foot activated pump and lowering pedals allow use of both hands to position components. Spring return lowering pedal automatically closes the release valve when foot is removed from pedal. 16" hydraulic travel. Telescopic support tube with nine height adjustments at 2-1/2" increments. A 12" diameter, 3/8" thick steel base provides added stability. Two 3” diameter wheels provide easy maneuvering of stand into work position or around the shop. Made in the USA.

For replacing exhaust systems, shock absorbers and MacPherson struts. Hydraulic power will assist in freeing frozen spring shackles, aligning wheels and steering gear adjustments.

Features

  • Foot activated pump and lowering pedals allow use of both hands to position components.
  • Spring return lowering pedal automatically closes the release valve when foot is removed from pedal.
  • 16" hydraulic travel.
  • Telescopic support tube with nine height adjustments at 2-1/2" increments.
  • A 12" diameter, 3/8" thick steel base provides added stability.
  • Two 3” diameter wheels provide easy maneuvering of stand into work position or around the shop.
  • Made in the USA.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number NOR81036A
Product Name Norco 81036A 1 Ton Under Hoist Stand - MADE in USA
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Stand for Optical Safety System Sensors or Corner Mirrors - MSA Series - Banner Engineering Corp.
Specs
Type Monopole
Height 2 to 7 ft (6.1 to 21.34 dm)
Material Aluminum; Steel
View Details
Flexible Magnetic Flashlight Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Stand
Height 8.5 to 10.75 ft (25.91 to 32.77 dm)
Capacity 42 to 80 lbs (19.05 to 36.28 kg)
View Details