Mile-X Equipment, Inc. AFF 3315A 4000 lb. Jack Stand AFF3315A

Description
AFF 3315A 4000 Lb. Capacity Under-Hoist Stand AFF Under-Hoist and Stabilizing Stands, built with all-steel construction, are designed to stabilize vehicle system components (such as exhausts and suspensions) in under-hoist applications. Model 3318 can be used to stabilize loaded and unloaded trailers when not connected to trucks. Features: Adjusts from 55” to 85½” Ideal for exhaust and suspension work Bearing included for smooth operation Easily disassembles for storage 24” x 24” x 24” base Not designed to support entire vehicle Ship weight 44 lbs. Click Here for the 3315A 4000 lb Jack Stand Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the
Description
AFF 3315A 4000 Lb. Capacity Under-Hoist Stand AFF Under-Hoist and Stabilizing Stands, built with all-steel construction, are designed to stabilize vehicle system components (such as exhausts and suspensions) in under-hoist applications. Model 3318 can be used to stabilize loaded and unloaded trailers when not connected to trucks. Features: Adjusts from 55” to 85½” Ideal for exhaust and suspension work Bearing included for smooth operation Easily disassembles for storage 24” x 24” x 24” base Not designed to support entire vehicle Ship weight 44 lbs. Click Here for the 3315A 4000 lb Jack Stand Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the

Suppliers

Company
Product
Description
Supplier Links
AFF 3315A 4000 lb. Jack Stand - AFF3315A - Mile-X Equipment, Inc.
Coldwater, OH, USA
AFF 3315A 4000 lb. Jack Stand
AFF3315A
AFF 3315A 4000 lb. Jack Stand AFF3315A
AFF 3315A 4000 Lb. Capacity Under-Hoist Stand AFF Under-Hoist and Stabilizing Stands, built with all-steel construction, are designed to stabilize vehicle system components (such as exhausts and suspensions) in under-hoist applications. Model 3318 can be used to stabilize loaded and unloaded trailers when not connected to trucks. Features: Adjusts from 55” to 85½” Ideal for exhaust and suspension work Bearing included for smooth operation Easily disassembles for storage 24” x 24” x 24” base Not designed to support entire vehicle Ship weight 44 lbs. Click Here for the 3315A 4000 lb Jack Stand Parts List Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the

AFF 3315A 4000 Lb. Capacity Under-Hoist Stand

AFF Under-Hoist and Stabilizing Stands, built with all-steel construction, are designed to stabilize vehicle system components (such as exhausts and suspensions) in under-hoist applications. Model 3318 can be used to stabilize loaded and unloaded trailers when not connected to trucks.

Features:

  • Adjusts from 55” to 85½”
  • Ideal for exhaust and suspension work
  • Bearing included for smooth operation
  • Easily disassembles for storage
  • 24” x 24” x 24” base
  • Not designed to support entire vehicle
  • Ship weight 44 lbs.

Click Here for the 3315A 4000 lb Jack Stand Parts List

Why buy AFF: AFF has been providing shop equipment since 1963. Unlike many import models, service and parts are available at over 250 service centers across the

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number AFF3315A
Product Name AFF 3315A 4000 lb. Jack Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Load Test Sensor Aluminiun Support - PTST6000 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Type Stand; Tripod
Height 19.69 ft (60 dm)
Material Aluminum
View Details
Post and Support Assemblies - 815 XP - Mahr Inc.
Specs
Type Stand
Height 0.5741 ft (1.75 dm)
View Details