Mile-X Equipment, Inc. Norco 78099 4-Point Engine Support Tool NOR78099

Description
Norco 78099 4 Point Engine Support Tool INTENDED USE: The main transverse support bar mounts on the shock strut towers to support engines. Heavier engines can be supported by using one or both front support adapters on the transverse support bar. FEATURES: Fully adjustable strut tower mounts can be positioned on the transverse support bar up to 47-1/2” apart to fit most vehicles. Two front support adapters can mount directly onto the transverse support bar and easily be adjusted to fit any engine compartment configuration. Support bar and adapters are made of lightweight steel tubing, welded together in a parallel configuration to prevent flexing and provide full length positioning of the hooks and adapter front mounting feet. Three 1/2” diameter hooks 14” long and spin knobs provide strength and quick adjustment to support the engine. Weight: 52 Lbs.
Description
Norco 78099 4 Point Engine Support Tool INTENDED USE: The main transverse support bar mounts on the shock strut towers to support engines. Heavier engines can be supported by using one or both front support adapters on the transverse support bar. FEATURES: Fully adjustable strut tower mounts can be positioned on the transverse support bar up to 47-1/2” apart to fit most vehicles. Two front support adapters can mount directly onto the transverse support bar and easily be adjusted to fit any engine compartment configuration. Support bar and adapters are made of lightweight steel tubing, welded together in a parallel configuration to prevent flexing and provide full length positioning of the hooks and adapter front mounting feet. Three 1/2” diameter hooks 14” long and spin knobs provide strength and quick adjustment to support the engine. Weight: 52 Lbs.

Suppliers

Company
Product
Description
Supplier Links
Norco 78099 4-Point Engine Support Tool - NOR78099 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Norco 78099 4-Point Engine Support Tool
NOR78099
Norco 78099 4-Point Engine Support Tool NOR78099
Norco 78099 4 Point Engine Support Tool INTENDED USE: The main transverse support bar mounts on the shock strut towers to support engines. Heavier engines can be supported by using one or both front support adapters on the transverse support bar. FEATURES: Fully adjustable strut tower mounts can be positioned on the transverse support bar up to 47-1/2” apart to fit most vehicles. Two front support adapters can mount directly onto the transverse support bar and easily be adjusted to fit any engine compartment configuration. Support bar and adapters are made of lightweight steel tubing, welded together in a parallel configuration to prevent flexing and provide full length positioning of the hooks and adapter front mounting feet. Three 1/2” diameter hooks 14” long and spin knobs provide strength and quick adjustment to support the engine. Weight: 52 Lbs.

Norco 78099 4 Point Engine Support Tool

INTENDED USE:
The main transverse support bar mounts on the shock strut towers to support engines. Heavier engines can be supported by using one or both front support adapters on the transverse support bar.

FEATURES:

  • Fully adjustable strut tower mounts can be positioned on the transverse support bar up to 47-1/2” apart to fit most vehicles.
  • Two front support adapters can mount directly onto the transverse support bar and easily be adjusted to fit any engine compartment configuration.
  • Support bar and adapters are made of lightweight steel tubing, welded together in a parallel configuration to prevent flexing and provide full length positioning of the hooks and adapter front mounting feet.
  • Three 1/2” diameter hooks 14” long and spin knobs provide strength and quick adjustment to support the engine.

Weight: 52 Lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number NOR78099
Product Name Norco 78099 4-Point Engine Support Tool
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Free-standing Stand Poles - MGA Series - Banner Engineering Corp.
Specs
Type Tripod
Height 6 to 7.5 ft (18.29 to 22.86 dm)
Material Aluminum
View Details
Flexible Magnetic Flashlight Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Stand
Height 8.5 to 10.75 ft (25.91 to 32.77 dm)
Capacity 42 to 80 lbs (19.05 to 36.28 kg)
View Details