Mile-X Equipment, Inc. Jet 754036 S-36N Stand for 36" SR-2236N Slip Roll JETS36N

Description
Jet S-36N 36" Stand Fits SR-2236N Slip Roll Specifications Brand Jet Height 6 inch Length 46 inch Net Weight 43.95 pound Part Number 754036 Ship Weight 43.95 pound Width 17 inch Jet has the most extensive selection of forming equipment available and offers a full range of foot shears and accessories. Two year factory warranty. Great for home use or business applications. Jet has more than 800 authorized service centers throughout the US and carrys millions of dollars in spare parts to get you back going if the need arises. Since we buy directly from Jet, you can buy all your Jet products at Mile-X with confidence that you can be supported in the future. If you need more forming options, check out our other selection FormingEquipment.
Description
Jet S-36N 36" Stand Fits SR-2236N Slip Roll Specifications Brand Jet Height 6 inch Length 46 inch Net Weight 43.95 pound Part Number 754036 Ship Weight 43.95 pound Width 17 inch Jet has the most extensive selection of forming equipment available and offers a full range of foot shears and accessories. Two year factory warranty. Great for home use or business applications. Jet has more than 800 authorized service centers throughout the US and carrys millions of dollars in spare parts to get you back going if the need arises. Since we buy directly from Jet, you can buy all your Jet products at Mile-X with confidence that you can be supported in the future. If you need more forming options, check out our other selection FormingEquipment.

Suppliers

Company
Product
Description
Supplier Links
Jet 754036 S-36N Stand for 36
Coldwater, OH, USA
Jet 754036 S-36N Stand for 36" SR-2236N Slip Roll
JETS36N
Jet 754036 S-36N Stand for 36" SR-2236N Slip Roll JETS36N
Jet S-36N 36" Stand Fits SR-2236N Slip Roll Specifications Brand Jet Height 6 inch Length 46 inch Net Weight 43.95 pound Part Number 754036 Ship Weight 43.95 pound Width 17 inch Jet has the most extensive selection of forming equipment available and offers a full range of foot shears and accessories. Two year factory warranty. Great for home use or business applications. Jet has more than 800 authorized service centers throughout the US and carrys millions of dollars in spare parts to get you back going if the need arises. Since we buy directly from Jet, you can buy all your Jet products at Mile-X with confidence that you can be supported in the future. If you need more forming options, check out our other selection FormingEquipment.

Jet S-36N 36" Stand

Fits SR-2236N Slip Roll

Specifications

Brand Jet
Height 6 inch
Length 46 inch
Net Weight 43.95 pound
Part Number 754036
Ship Weight 43.95 pound
Width 17 inch

Jet has the most extensive selection of forming equipment available and offers a full range of foot shears and accessories. Two year factory warranty. Great for home use or business applications. Jet has more than 800 authorized service centers throughout the US and carrys millions of dollars in spare parts to get you back going if the need arises. Since we buy directly from Jet, you can buy all your Jet products at Mile-X with confidence that you can be supported in the future.

If you need more forming options, check out our other selection FormingEquipment.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number JETS36N
Product Name Jet 754036 S-36N Stand for 36" SR-2236N Slip Roll
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Free-standing Stand Poles - MGA Series - Banner Engineering Corp.
Specs
Type Tripod
Height 6 to 7.5 ft (18.29 to 22.86 dm)
Material Aluminum
View Details
Flexible Magnetic Flashlight Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Stand
Height 8.5 to 10.75 ft (25.91 to 32.77 dm)
Capacity 42 to 80 lbs (19.05 to 36.28 kg)
View Details