Mile-X Equipment, Inc. OTC 6582 StrutTamer Elite Stand OTC6582

Description
OTC 6582 StrutTamer Elite Stand Features: Steel frame construction with two wheels that allow you to easily tilt the stand back and move the entire unit to the work area To keep it firmly in place during compression, the wheels lift off the floor, and four no-slip rubber pads keep the stand firmly in place during operation The stand is narrower for easier mobility between vehicles in the shop Specifications: Height: 44" (1118 mm) Width: 22-1/2" (572 mm) Depth: 32" (813 mm)
Description
OTC 6582 StrutTamer Elite Stand Features: Steel frame construction with two wheels that allow you to easily tilt the stand back and move the entire unit to the work area To keep it firmly in place during compression, the wheels lift off the floor, and four no-slip rubber pads keep the stand firmly in place during operation The stand is narrower for easier mobility between vehicles in the shop Specifications: Height: 44" (1118 mm) Width: 22-1/2" (572 mm) Depth: 32" (813 mm)

Suppliers

Company
Product
Description
Supplier Links
OTC 6582 StrutTamer Elite Stand - OTC6582 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 6582 StrutTamer Elite Stand
OTC6582
OTC 6582 StrutTamer Elite Stand OTC6582
OTC 6582 StrutTamer Elite Stand Features: Steel frame construction with two wheels that allow you to easily tilt the stand back and move the entire unit to the work area To keep it firmly in place during compression, the wheels lift off the floor, and four no-slip rubber pads keep the stand firmly in place during operation The stand is narrower for easier mobility between vehicles in the shop Specifications: Height: 44" (1118 mm) Width: 22-1/2" (572 mm) Depth: 32" (813 mm)

OTC 6582 StrutTamer Elite Stand

Features:

  • Steel frame construction with two wheels that allow you to easily tilt the stand back and move the entire unit to the work area
  • To keep it firmly in place during compression, the wheels lift off the floor, and four no-slip rubber pads keep the stand firmly in place during operation
  • The stand is narrower for easier mobility between vehicles in the shop

Specifications:

  • Height: 44" (1118 mm)
  • Width: 22-1/2" (572 mm)
  • Depth: 32" (813 mm)
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number OTC6582
Product Name OTC 6582 StrutTamer Elite Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Load Test Sensor Aluminiun Support - PTST6000 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Type Stand; Tripod
Height 19.69 ft (60 dm)
Material Aluminum
View Details
Sport Bar Support -  - J.F. Berns Company, Inc.
J.F. Berns Company, Inc.
View Details