Mile-X Equipment, Inc. OTC 1733A 3 Ton Ratcheting Jack Stands OTC1733A

Description
Ton Jack Stands Features: These jack stands feature a formed steel frame for strength and long life, and rolled base edges that resist sinking into soft ground or asphalt Recessed column saddle for acceptance of vehicle panel rail (pinch weld) Dual purpose handle serves as carrying handle and column release Investment cast rack bar for long life strength Covered by OTC Lifetime Marathon Warranty Specifications: Height Range:12½" to 18½" Weight: 20 lbs 1 oz No 1733A – Pair of 3 ton jack stands. Height range of 12½" to 18½". Wt., 20 lbs, 1 oz.
Description
Ton Jack Stands Features: These jack stands feature a formed steel frame for strength and long life, and rolled base edges that resist sinking into soft ground or asphalt Recessed column saddle for acceptance of vehicle panel rail (pinch weld) Dual purpose handle serves as carrying handle and column release Investment cast rack bar for long life strength Covered by OTC Lifetime Marathon Warranty Specifications: Height Range:12½" to 18½" Weight: 20 lbs 1 oz No 1733A – Pair of 3 ton jack stands. Height range of 12½" to 18½". Wt., 20 lbs, 1 oz.

Suppliers

Company
Product
Description
Supplier Links
OTC 1733A 3 Ton Ratcheting Jack Stands - OTC1733A - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1733A 3 Ton Ratcheting Jack Stands
OTC1733A
OTC 1733A 3 Ton Ratcheting Jack Stands OTC1733A
Ton Jack Stands Features: These jack stands feature a formed steel frame for strength and long life, and rolled base edges that resist sinking into soft ground or asphalt Recessed column saddle for acceptance of vehicle panel rail (pinch weld) Dual purpose handle serves as carrying handle and column release Investment cast rack bar for long life strength Covered by OTC Lifetime Marathon Warranty Specifications: Height Range:12½" to 18½" Weight: 20 lbs 1 oz No 1733A – Pair of 3 ton jack stands. Height range of 12½" to 18½". Wt., 20 lbs, 1 oz.

Ton Jack Stands

Features:

  • These jack stands feature a formed steel frame for strength and long life, and rolled base edges that resist sinking into soft ground or asphalt
  • Recessed column saddle for acceptance of vehicle panel rail (pinch weld)
  • Dual purpose handle serves as carrying handle and column release
  • Investment cast rack bar for long life strength
  • Covered by OTC Lifetime Marathon Warranty

Specifications:

  • Height Range:12½" to 18½"
  • Weight: 20 lbs 1 oz

No 1733A – Pair of 3 ton jack stands. Height range of 12½" to 18½". Wt., 20 lbs, 1 oz.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number OTC1733A
Product Name OTC 1733A 3 Ton Ratcheting Jack Stands
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
MSU Series, Stainless Steel NSF Listed Machine Stand - 4MSU-3024 - AERO Manufacturing Company
Specs
Type Machine Stand
Height 2.5 ft (7.62 dm)
Material Steel - Stainless
View Details
Flexible Magnetic Flashlight Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Stand
Height 8.5 to 10.75 ft (25.91 to 32.77 dm)
Capacity 42 to 80 lbs (19.05 to 36.28 kg)
View Details