Mile-X Equipment, Inc. Ranger RJS-2TH 2 Ton High Jack Stand RANRJS2TH

Description
Ranger RJS-2TH 2 Ton Jack Stands *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This jack stand ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. Features: Stabilizes vehicles that are raised on lifts Heavy-steel construction for maximum durability Quick adjust spin type handle with thrust bearing Hardened ACME screw for easy adjustment Wide base provides maximum stability Thick, rubber adjustable pad for maximum support Weight: 45 lbs.
Description
Ranger RJS-2TH 2 Ton Jack Stands *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This jack stand ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. Features: Stabilizes vehicles that are raised on lifts Heavy-steel construction for maximum durability Quick adjust spin type handle with thrust bearing Hardened ACME screw for easy adjustment Wide base provides maximum stability Thick, rubber adjustable pad for maximum support Weight: 45 lbs.

Suppliers

Company
Product
Description
Supplier Links
Ranger RJS-2TH 2 Ton High Jack Stand - RANRJS2TH - Mile-X Equipment, Inc.
Coldwater, OH, USA
Ranger RJS-2TH 2 Ton High Jack Stand
RANRJS2TH
Ranger RJS-2TH 2 Ton High Jack Stand RANRJS2TH
Ranger RJS-2TH 2 Ton Jack Stands *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This jack stand ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. Features: Stabilizes vehicles that are raised on lifts Heavy-steel construction for maximum durability Quick adjust spin type handle with thrust bearing Hardened ACME screw for easy adjustment Wide base provides maximum stability Thick, rubber adjustable pad for maximum support Weight: 45 lbs.

Ranger RJS-2TH 2 Ton Jack Stands

*Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This jack stand ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout.

Features:

  • Stabilizes vehicles that are raised on lifts
  • Heavy-steel construction for maximum durability
  • Quick adjust spin type handle with thrust bearing
  • Hardened ACME screw for easy adjustment
  • Wide base provides maximum stability
  • Thick, rubber adjustable pad for maximum support
  • Weight: 45 lbs.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number RANRJS2TH
Product Name Ranger RJS-2TH 2 Ton High Jack Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Free-standing Stand Poles - MGA Series - Banner Engineering Corp.
Specs
Type Tripod
Height 6 to 7.5 ft (18.29 to 22.86 dm)
Material Aluminum
View Details
Flexible Magnetic Flashlight Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Stand
Height 8.5 to 10.75 ft (25.91 to 32.77 dm)
Capacity 42 to 80 lbs (19.05 to 36.28 kg)
View Details