Mile-X Equipment, Inc. OTC 1774B 10 Ton Capacity Ratcheting Jack Stands (pair) OTC1774B

Description
OTC Ratcheting Jack Stands (Pair) Features: These ratcheting jack stands are highest quality steel and factory tested to ANSI PALD standards The form-fit saddle design and 12" x 14" base ensures stability Height Range: 20" to 31½" No. 1774B – 10-Ton capacity ratcheting jack stands (pair). Wt., 82 lbs.
Description
OTC Ratcheting Jack Stands (Pair) Features: These ratcheting jack stands are highest quality steel and factory tested to ANSI PALD standards The form-fit saddle design and 12" x 14" base ensures stability Height Range: 20" to 31½" No. 1774B – 10-Ton capacity ratcheting jack stands (pair). Wt., 82 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 1774B 10 Ton Capacity Ratcheting Jack Stands (pair) - OTC1774B - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1774B 10 Ton Capacity Ratcheting Jack Stands (pair)
OTC1774B
OTC 1774B 10 Ton Capacity Ratcheting Jack Stands (pair) OTC1774B
OTC Ratcheting Jack Stands (Pair) Features: These ratcheting jack stands are highest quality steel and factory tested to ANSI PALD standards The form-fit saddle design and 12" x 14" base ensures stability Height Range: 20" to 31½" No. 1774B – 10-Ton capacity ratcheting jack stands (pair). Wt., 82 lbs.

OTC Ratcheting Jack Stands (Pair)

Features:

  • These ratcheting jack stands are highest quality steel and factory tested to ANSI PALD standards
  • The form-fit saddle design and 12" x 14" base ensures stability
  • Height Range: 20" to 31½"

No. 1774B – 10-Ton capacity ratcheting jack stands (pair). Wt., 82 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number OTC1774B
Product Name OTC 1774B 10 Ton Capacity Ratcheting Jack Stands (pair)
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
 - 3H30M60B26 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Type Stand
Height 4.56 to 5.5 ft (13.91 to 16.76 dm)
Capacity 3000 lbs (1361 kg)
View Details
2 Tonne Standard Axle Stands (Rated and Sold in Pairs) - WS2 - Weber UK, Ltd.
Specs
Type Axle Stand
Height 0.8366 to 1.31 ft (2.55 to 4 dm)
Capacity 4000 lbs (1814 kg)
View Details