Mile-X Equipment, Inc. AFF 3344SD 15,000 lb Super Duty Truck Stand AFF3344SD

Description
AFF 15,000 lb Truck Stand This AFF Truck Stand ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Super Heavy Duty construction, designed for truck and bus support. Spring loaded caster wheels allow for easy positioning and portability. Specifications: 15,000 lb Capacity Adjustable height range from 36" to 54" 17-1" Height adjustments Rubber pad protects vehicle from damage
Description
AFF 15,000 lb Truck Stand This AFF Truck Stand ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Super Heavy Duty construction, designed for truck and bus support. Spring loaded caster wheels allow for easy positioning and portability. Specifications: 15,000 lb Capacity Adjustable height range from 36" to 54" 17-1" Height adjustments Rubber pad protects vehicle from damage

Suppliers

Company
Product
Description
Supplier Links
AFF 3344SD 15,000 lb Super Duty Truck Stand - AFF3344SD - Mile-X Equipment, Inc.
Coldwater, OH, USA
AFF 3344SD 15,000 lb Super Duty Truck Stand
AFF3344SD
AFF 3344SD 15,000 lb Super Duty Truck Stand AFF3344SD
AFF 15,000 lb Truck Stand This AFF Truck Stand ships by truck and extra shipping charges will apply to ship to a non-commercial address. Features: Super Heavy Duty construction, designed for truck and bus support. Spring loaded caster wheels allow for easy positioning and portability. Specifications: 15,000 lb Capacity Adjustable height range from 36" to 54" 17-1" Height adjustments Rubber pad protects vehicle from damage

AFF 15,000 lb Truck Stand

This AFF Truck Stand ships by truck and extra shipping charges will apply to ship to a non-commercial address.

Features:

  • Super Heavy Duty construction, designed for truck and bus support.
  • Spring loaded caster wheels allow for easy positioning and portability.

Specifications:

  • 15,000 lb Capacity
  • Adjustable height range from 36" to 54"
  • 17-1" Height adjustments
  • Rubber pad protects vehicle from damage
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number AFF3344SD
Product Name AFF 3344SD 15,000 lb Super Duty Truck Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Free-standing Stand Poles - MGA Series - Banner Engineering Corp.
Specs
Type Tripod
Height 6 to 7.5 ft (18.29 to 22.86 dm)
Material Aluminum
View Details
Flexible Magnetic Flashlight Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Stand
Height 8.5 to 10.75 ft (25.91 to 32.77 dm)
Capacity 42 to 80 lbs (19.05 to 36.28 kg)
View Details