Mile-X Equipment, Inc. OTC 2016A 1,500 Lb Underhoist Stand with Foot Pedal OTC2016A

Description
OTC 2016A 1,500 lb. Capacity Underhoist Stand with Foot Pedal Features: Foot Pedal Actuated Lifting Mechanism Meets ANSI PALD standards 2 Year Warranty Specifications: Lifting Height: 54¼" to 80¾" Saddle Measure: 5¼" x 1¼" No. 2016A – Underhoist stand. Wt., 35 lbs.
Description
OTC 2016A 1,500 lb. Capacity Underhoist Stand with Foot Pedal Features: Foot Pedal Actuated Lifting Mechanism Meets ANSI PALD standards 2 Year Warranty Specifications: Lifting Height: 54¼" to 80¾" Saddle Measure: 5¼" x 1¼" No. 2016A – Underhoist stand. Wt., 35 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 2016A 1,500 Lb Underhoist Stand with Foot Pedal - OTC2016A - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 2016A 1,500 Lb Underhoist Stand with Foot Pedal
OTC2016A
OTC 2016A 1,500 Lb Underhoist Stand with Foot Pedal OTC2016A
OTC 2016A 1,500 lb. Capacity Underhoist Stand with Foot Pedal Features: Foot Pedal Actuated Lifting Mechanism Meets ANSI PALD standards 2 Year Warranty Specifications: Lifting Height: 54¼" to 80¾" Saddle Measure: 5¼" x 1¼" No. 2016A – Underhoist stand. Wt., 35 lbs.

OTC 2016A 1,500 lb. Capacity Underhoist Stand with Foot Pedal

Features:

  • Foot Pedal Actuated Lifting Mechanism
  • Meets ANSI PALD standards
  • 2 Year Warranty

Specifications:

  • Lifting Height: 54¼" to 80¾"
  • Saddle Measure: 5¼" x 1¼"

No. 2016A – Underhoist stand. Wt., 35 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number OTC2016A
Product Name OTC 2016A 1,500 Lb Underhoist Stand with Foot Pedal
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
 - H15M25B33 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Type Stand
Height 1.62 to 2.58 ft (4.95 to 7.87 dm)
Capacity 1500 lbs (680 kg)
View Details
2 Tonne Standard Axle Stands (Rated and Sold in Pairs) - WS2 - Weber UK, Ltd.
Specs
Type Axle Stand
Height 0.8366 to 1.31 ft (2.55 to 4 dm)
Capacity 4000 lbs (1814 kg)
View Details