Mile-X Equipment, Inc. Ranger RJS-1TF 1 Ton High Jack Stands (Foot Operated) RANRJS1TF

Description
Ranger RJS-1TF 1 Ton High Jack Stands *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This jack stand ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. Features: Stabilizes vehicles that are raised on lifts Heavy-steel construction for maximum durability Quick adjust spin type handle with thrust bearing RJS-1TF Foot Pedal Model adds 4" Hardened ACME screw for easy adjustment Wide base provides maximum stability Thick, rubber adjustable pad for maximum support Weight: 36 lbs. Specifications Model RJS-1T/F Holding Capacity 1650 lbs / 748 kg Lowered Height 54-1/2" / 1382 mm Maximum Height 80-1/2" / 2045 mm
Description
Ranger RJS-1TF 1 Ton High Jack Stands *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This jack stand ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. Features: Stabilizes vehicles that are raised on lifts Heavy-steel construction for maximum durability Quick adjust spin type handle with thrust bearing RJS-1TF Foot Pedal Model adds 4" Hardened ACME screw for easy adjustment Wide base provides maximum stability Thick, rubber adjustable pad for maximum support Weight: 36 lbs. Specifications Model RJS-1T/F Holding Capacity 1650 lbs / 748 kg Lowered Height 54-1/2" / 1382 mm Maximum Height 80-1/2" / 2045 mm

Suppliers

Company
Product
Description
Supplier Links
Ranger RJS-1TF 1 Ton High Jack Stands (Foot Operated) - RANRJS1TF - Mile-X Equipment, Inc.
Coldwater, OH, USA
Ranger RJS-1TF 1 Ton High Jack Stands (Foot Operated)
RANRJS1TF
Ranger RJS-1TF 1 Ton High Jack Stands (Foot Operated) RANRJS1TF
Ranger RJS-1TF 1 Ton High Jack Stands *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This jack stand ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout. Features: Stabilizes vehicles that are raised on lifts Heavy-steel construction for maximum durability Quick adjust spin type handle with thrust bearing RJS-1TF Foot Pedal Model adds 4" Hardened ACME screw for easy adjustment Wide base provides maximum stability Thick, rubber adjustable pad for maximum support Weight: 36 lbs. Specifications Model RJS-1T/F Holding Capacity 1650 lbs / 748 kg Lowered Height 54-1/2" / 1382 mm Maximum Height 80-1/2" / 2045 mm

Ranger RJS-1TF 1 Ton High Jack Stands

*Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This jack stand ships by truck and you will need a way to get it off the truck! Residential delivery is $40.00 extra. Ranger collects California Sales Tax on all orders shipped to California. If applicable, the California sales tax, residential delivery or RATZ fee will not be shown in the total when you have completed checkout.

Features:

  • Stabilizes vehicles that are raised on lifts
  • Heavy-steel construction for maximum durability
  • Quick adjust spin type handle with thrust bearing
  • RJS-1TF Foot Pedal Model adds 4"
  • Hardened ACME screw for easy adjustment
  • Wide base provides maximum stability
  • Thick, rubber adjustable pad for maximum support
  • Weight: 36 lbs.
SpecificationsModel RJS-1T/F
Holding Capacity1650 lbs / 748 kg
Lowered Height54-1/2" / 1382 mm
Maximum Height80-1/2" / 2045 mm
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number RANRJS1TF
Product Name Ranger RJS-1TF 1 Ton High Jack Stands (Foot Operated)
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Free-standing Stand Poles - MGA Series - Banner Engineering Corp.
Specs
Type Tripod
Height 6 to 7.5 ft (18.29 to 22.86 dm)
Material Aluminum
View Details
Flexible Magnetic Flashlight Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Stand
Height 8.5 to 10.75 ft (25.91 to 32.77 dm)
Capacity 42 to 80 lbs (19.05 to 36.28 kg)
View Details