Mile-X Equipment, Inc. ESCO 10436 Forklift Jack Stands ESC10436

Description
ESCO 10436 Forklift Jack Stands Features: Works on all types 20,000 lb capacity per pair Rugged steel construction Adjustable Range: low 9½", high 16" Safety lock ring on adjustment pin Priced and sold as a set of 2 Weight: 28 lbs (13 kg)
Description
ESCO 10436 Forklift Jack Stands Features: Works on all types 20,000 lb capacity per pair Rugged steel construction Adjustable Range: low 9½", high 16" Safety lock ring on adjustment pin Priced and sold as a set of 2 Weight: 28 lbs (13 kg)

Suppliers

Company
Product
Description
Supplier Links
ESCO 10436 Forklift Jack Stands - ESC10436 - Mile-X Equipment, Inc.
Coldwater, OH, USA
ESCO 10436 Forklift Jack Stands
ESC10436
ESCO 10436 Forklift Jack Stands ESC10436
ESCO 10436 Forklift Jack Stands Features: Works on all types 20,000 lb capacity per pair Rugged steel construction Adjustable Range: low 9½", high 16" Safety lock ring on adjustment pin Priced and sold as a set of 2 Weight: 28 lbs (13 kg)

ESCO 10436 Forklift Jack Stands

Features:

  • Works on all types
  • 20,000 lb capacity per pair
  • Rugged steel construction
  • Adjustable Range: low 9½", high 16"
  • Safety lock ring on adjustment pin
  • Priced and sold as a set of 2
  • Weight: 28 lbs (13 kg)
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number ESC10436
Product Name ESCO 10436 Forklift Jack Stands
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Stand for Optical Safety System Sensors or Corner Mirrors - MSA Series - Banner Engineering Corp.
Specs
Type Monopole
Height 2 to 7 ft (6.1 to 21.34 dm)
Material Aluminum; Steel
View Details
Flexible Magnetic Flashlight Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Stand
Height 8.5 to 10.75 ft (25.91 to 32.77 dm)
Capacity 42 to 80 lbs (19.05 to 36.28 kg)
View Details