Mile-X Equipment, Inc. OTC 1591A 10 Ton Combination Air Lift Jack and Support Stand OTC1591A

Description
OTC 10 Ton Air End Jack and Support Stand This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Commonly used in pairs, these air-operated units are perfect for heavy-duty lifting jobs Remote actuating valve and an 8 ft. air hose give you control from a distance Can be used as a support stand, as well as a lift, thanks to an innovative internal design Wide range of height adjustment and durable Free-rolling wheels make the jack easy to maneuver and position where it's needed Covered by OTC Lifetime Marathon Warranty® MADE IN THE USA Specifications: Capacity – 10 tons (at 200 PSI air) Minimum height (unpinned, no extension) – 19½" Maximum height (pinned in top hole, with extension) – 49¼" Stroke – 10-7/8" No. 1591A – Combination air lift jack and support stand. Wt., 179 lbs.
Description
OTC 10 Ton Air End Jack and Support Stand This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Commonly used in pairs, these air-operated units are perfect for heavy-duty lifting jobs Remote actuating valve and an 8 ft. air hose give you control from a distance Can be used as a support stand, as well as a lift, thanks to an innovative internal design Wide range of height adjustment and durable Free-rolling wheels make the jack easy to maneuver and position where it's needed Covered by OTC Lifetime Marathon Warranty® MADE IN THE USA Specifications: Capacity – 10 tons (at 200 PSI air) Minimum height (unpinned, no extension) – 19½" Maximum height (pinned in top hole, with extension) – 49¼" Stroke – 10-7/8" No. 1591A – Combination air lift jack and support stand. Wt., 179 lbs.

Suppliers

Company
Product
Description
Supplier Links
OTC 1591A 10 Ton Combination Air Lift Jack and Support Stand - OTC1591A - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 1591A 10 Ton Combination Air Lift Jack and Support Stand
OTC1591A
OTC 1591A 10 Ton Combination Air Lift Jack and Support Stand OTC1591A
OTC 10 Ton Air End Jack and Support Stand This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address Features: Commonly used in pairs, these air-operated units are perfect for heavy-duty lifting jobs Remote actuating valve and an 8 ft. air hose give you control from a distance Can be used as a support stand, as well as a lift, thanks to an innovative internal design Wide range of height adjustment and durable Free-rolling wheels make the jack easy to maneuver and position where it's needed Covered by OTC Lifetime Marathon Warranty® MADE IN THE USA Specifications: Capacity – 10 tons (at 200 PSI air) Minimum height (unpinned, no extension) – 19½" Maximum height (pinned in top hole, with extension) – 49¼" Stroke – 10-7/8" No. 1591A – Combination air lift jack and support stand. Wt., 179 lbs.

OTC 10 Ton Air End Jack and Support Stand

This Item ships by truck and extra shipping charges will apply to ship to a non-commercial address

Features:

  • Commonly used in pairs, these air-operated units are perfect for heavy-duty lifting jobs
  • Remote actuating valve and an 8 ft. air hose give you control from a distance
  • Can be used as a support stand, as well as a lift, thanks to an innovative internal design
  • Wide range of height adjustment and durable
  • Free-rolling wheels make the jack easy to maneuver and position where it's needed
  • Covered by OTC Lifetime Marathon Warranty®
  • MADE IN THE USA

Specifications:

  • Capacity – 10 tons (at 200 PSI air)
  • Minimum height (unpinned, no extension) – 19½"
  • Maximum height (pinned in top hole, with extension) – 49¼"
  • Stroke – 10-7/8"

No. 1591A – Combination air lift jack and support stand. Wt., 179 lbs.

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Support Stands
Product Number OTC1591A
Product Name OTC 1591A 10 Ton Combination Air Lift Jack and Support Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Stand for Optical Safety System Sensors or Corner Mirrors - MSA Series - Banner Engineering Corp.
Specs
Type Monopole
Height 2 to 7 ft (6.1 to 21.34 dm)
Material Aluminum; Steel
View Details
Flexible Magnetic Flashlight Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Stand
Height 8.5 to 10.75 ft (25.91 to 32.77 dm)
Capacity 42 to 80 lbs (19.05 to 36.28 kg)
View Details