LCSC Electronics Technology (HK) Limited Datasheets for Current Sensing Resistors
Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs.
Current Sensing Resistors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 100mW 300mΩ ±1% 0603 Current Sense Resistors/Shunt Resistors ROHS | |
| 10mΩ ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 10mΩ ±1% 2817 Current Sense Resistors/Shunt Resistors ROHS | |
| 125mW 10mΩ ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS | |
| 125mW 33mΩ ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS | |
| 1W 100mΩ ±50ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS | |
| 1W 10mΩ ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 1W 10mΩ ±50ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS | |
| 1W 10mΩ 200V Alloy Resistor ±70ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS | |
| 1W 16mΩ ±50ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS | |
| 1W 200mΩ Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 1W 20mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 2010 Current Sense Resistors/Shunt Resistors ROHS | |
| 1W 50mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 1W 5mΩ ±100ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS | |
| 1W 6mΩ ±100ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS | |
| 1W 6mΩ ±75ppm/°C ±1% 2010 Current Sense Resistors/Shunt Resistors ROHS | |
| 1W 90mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 250mW 10mΩ ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS | |
| 250mW 200mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS | |
| 250mW 27mΩ ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS | |
| 250mW 30mΩ ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS | |
| 2W 0.5mΩ Current Sensing Resistors ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 2W 1Ω Surface Mount ±75ppm/°C ±1% SMD,7x11.6mm Current Sense Resistors/Shunt Resistors ROHS | |
| 2W 100mΩ Current Sensing Resistors ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 2W 12mΩ Current Sensing Resistors ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 2W 30mΩ Current Sensing Resistors ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 2W 3mΩ Surface Mount Current Sensing Resistors ±50ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 2W 40mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 2W 4mΩ Surface Mount Current Sensing Resistors ±150ppm/°C ±1% 2010 Current Sense Resistors/Shunt Resistors ROHS | |
| 2W 50mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 4527 Current Sense Resistors/Shunt Resistors ROHS | |
| 2W 8mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 333.333mW 50mΩ ±5% 1206 Current Sense Resistors/Shunt Resistors ROHS | |
| 3W 1mΩ Surface Mount Current Sensing Resistors ±5% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 3W 22mΩ Surface Mount Current Sensing Resistors ±50ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 3W 3.9Ω Metal Film Resistors ±50ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 4W 100mΩ Current Sensing Resistors 20ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 4W 10mΩ Current Sensing Resistors 20ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS | |
| 500mW 30mΩ ±50ppm/°C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS | |
| 500mW 40mΩ ±50ppm/°C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS | |
| 500mW 50mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 1206 Current Sense Resistors/Shunt Resistors ROHS | |
| 500mW 7mΩ ±100ppm/°C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS | |
| 5W 8mΩ Surface Mount Current Sensing Resistors ±50ppm/°C ±1% 2728 Current Sense Resistors/Shunt Resistors ROHS | |
| 6W 2mΩ Surface Mount Current Sensing Resistors ±25ppm/°C ±1% 3920 Current Sense Resistors/Shunt Resistors ROHS | |
| 750mW 10mΩ ±50ppm/°C ±1% 0805 Current Sense Resistors/Shunt Resistors ROHS | |
| 7W 15mΩ Surface Mount Shunt ±50ppm/K ±1% 2817 Current Sense Resistors/Shunt Resistors ROHS | |
| 7W 1mΩ Current Sensing Resistors ±75ppm/°C ±1% SMD Current Sense Resistors/Shunt Resistors ROHS | |
| 7W 330mΩ Surface Mount Shunt ±50ppm/K ±1% 2817 Current Sense Resistors/Shunt Resistors ROHS | |
| 8W 1mΩ Surface Mount Current Sensing Resistors ±25ppm/°C ±1% 3920 Current Sense Resistors/Shunt Resistors ROHS |
| << Prev |