Vishay Precision Group Current Sense Resistors - SMD 0.001ohms 1% Learn More WSLP27261L000FEA

Description
Current Sense Resistors - SMD 0.001ohms 1% Learn More
Request a Quote
Description
Current Sense Resistors - SMD 0.001ohms 1% Learn More
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay WSLP2726 is a power metal strip resistor designed for high power applications, rated at 7 watts. It features a very low resistance value of 0.001 ohms with a tolerance of ±1%. The resistor is constructed using a solid metal nickel-chrome or manganese-copper alloy, providing a low temperature coefficient of resistance (TCR) of less than 20 ppm/°C. It operates effectively within a temperature range of -65°C to +170°C and is AEC-Q200 qualified, making it suitable for automotive applications. The device exhibits low inductance (0.5 nH to 5 nH) and low thermal EMF (< 3 OºV/°C), enhancing its performance in current sensing and voltage division applications. The WSLP2726 is also resistant to sulfur environments, ensuring reliability in harsh conditions.

Datasheet Summary
Powered by GS/AI

The Vishay WSLP2726 is a power metal strip resistor designed for high power applications, rated at 7 watts. It features a very low resistance value of 0.001 ohms with a tolerance of ±1%. The resistor is constructed using a solid metal nickel-chrome or manganese-copper alloy, providing a low temperature coefficient of resistance (TCR) of less than 20 ppm/°C. It operates effectively within a temperature range of -65°C to +170°C and is AEC-Q200 qualified, making it suitable for automotive applications. The device exhibits low inductance (0.5 nH to 5 nH) and low thermal EMF (< 3 OºV/°C), enhancing its performance in current sensing and voltage division applications. The WSLP2726 is also resistant to sulfur environments, ensuring reliability in harsh conditions.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.001ohms 1% Learn More - WSLP27261L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.001ohms 1% Learn More
WSLP27261L000FEA
Current Sense Resistors - SMD 0.001ohms 1% Learn More WSLP27261L000FEA
Current Sense Resistors - SMD 0.001ohms 1% Learn More

Current Sense Resistors - SMD 0.001ohms 1% Learn More

Supplier's Site
SMD 7W 0.001ohm Resistor - 52-WSLP27261L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7W 0.001ohm Resistor
52-WSLP27261L000FEA
SMD 7W 0.001ohm Resistor 52-WSLP27261L000FEA
Fixed Resistor, Metal Strip, 7W, 0.001ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 2726, CHIP, GREEN Product overview: WSLP27261L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7W, 0.001ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 0.001ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP27261L000FEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Strip, 7W, 0.001ohm, 1% +/-Tol, 75ppm/Cel, Surface Mount, 2726, CHIP, GREEN Product overview: WSLP27261L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7W, 0.001ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 0.001ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP27261L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4375-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4375-6-ND
Chip Resistor - Surface Mount 541-4375-6-ND
1 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4375-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4375-2-ND
Chip Resistor - Surface Mount 541-4375-2-ND
1 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4375-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4375-1-ND
Chip Resistor - Surface Mount 541-4375-1-ND
1 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 mOhms ±1% 7W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
990621-WSLP27261L000FEA
Resistors - Chip Resistor - Surface Mount 990621-WSLP27261L000FEA
Win Source Part Number: 990621-WSLP27261L000 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSLP2726 Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.113" (2.88mm) Standard Package: 1,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 7W Composition: Metal Element Number of Terminations: 4 Resistance: 1 mOhms Package / Case: Nonstandard Supplier Device Package: 2726 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-4375-6,541-4375- 2,WSLP27261L000FEA-N D,541-4375-1

Win Source Part Number: 990621-WSLP27261L000FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP2726
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.113" (2.88mm)
Standard Package: 1,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 7W
Composition: Metal Element
Number of Terminations: 4
Resistance: 1 mOhms
Package / Case: Nonstandard
Supplier Device Package: 2726
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.272" L x 0.260" W (6.90mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-4375-6,541-4375-2,WSLP27261L000FEA-ND,541-4375-1

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP27261L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP27261L000FEA
Chip Resistor - Surface Mount WSLP27261L000FEA
RES 0.001 OHM 1% 7W 2726

RES 0.001 OHM 1% 7W 2726

Supplier's Site Datasheet
Res, 0R001, 7W, 2726, Metal Strip; Resistance Vishay - 08AJ1746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 7W, 2726, Metal Strip; Resistance Vishay
08AJ1746
Res, 0R001, 7W, 2726, Metal Strip; Resistance Vishay 08AJ1746
RES, 0R001, 7W, 2726, METAL STRIP; Resistance:0.001ohm; Product Range:WSLP2726 Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.9mm RoHS Compliant: Yes

RES, 0R001, 7W, 2726, METAL STRIP; Resistance:0.001ohm; Product Range:WSLP2726 Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R001, 7W, 2726, Metal Strip; Resistance Vishay - 41Y6064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 7W, 2726, Metal Strip; Resistance Vishay
41Y6064
Res, 0R001, 7W, 2726, Metal Strip; Resistance Vishay 41Y6064
RES, 0R001, 7W, 2726, METAL STRIP; Resistance:0.001ohm; Product Range:WSLP2726 Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.9mm RoHS Compliant: Yes

RES, 0R001, 7W, 2726, METAL STRIP; Resistance:0.001ohm; Product Range:WSLP2726 Series; Resistor Case / Package:2726 [6966 Metric]; Power Rating:7W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.9mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - WSLP27261L000FEA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
WSLP27261L000FEA
Resistors >> Current Sense Resistors/Shunt Resistors WSLP27261L000FEA
7W 1mΩ Current Sensing Resistors ±75ppm/°C ±1% SMD Current Sense Resistors/Shunt Resistors ROHS

7W 1mΩ Current Sensing Resistors ±75ppm/°C ±1% SMD Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Current Sensing Resistors
Product Number WSLP27261L000FEA 52-WSLP27261L000FEA 541-4375-6-ND 990621-WSLP27261L000FEA WSLP27261L000FEA 08AJ1746 WSLP27261L000FEA
Product Name Current Sense Resistors - SMD 0.001ohms 1% Learn More SMD 7W 0.001ohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 0R001, 7W, 2726, Metal Strip; Resistance Vishay Resistors >> Current Sense Resistors/Shunt Resistors
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) Nonstandard 2726 [6966 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details