RES 0.2 OHM 1% 1W 2512 Product overview: WSL2512R2000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R2000FEA can be used for catalog matching and distributor lookup.
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
200 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES .20ohm 1W 1% 2512 SMD
RES 0.2 OHM 1% 1W 2512
CURRENT SENSE RESISTOR, 0.2 OHM, 1W, 1%; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.2 ohm, 1 W, - 1%, 440 mV RoHS Compliant: Yes
METAL STRIP RESISTOR, 0.2OHM, 1%, 2512, FULL REEL; Resistance:0.2ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
1W 200mΩ Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors | Current Sensing Resistors |
| Product Number | 52-WSL2512R2000FEA | WSLG-.20DKR-ND | WSL2512R2000FEA | 6836603P | 1679836 | WSL2512R2000FEA | 26R4262 | 98K3048 | 80K8011 | WSL2512R2000FEA |
| Product Name | 0.2 OHM 1W Resistor | Chip Resistor - Surface Mount | RES .20 OHM 1W 1% 2512 SMD | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Current Sense Resistor, 0.2 Ohm, 1W, 1%; Resistance Vishay | Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.2 Ohm, 1 W, 1%, 440 Mv Rohs Compliant Vishay | Metal Strip Resistor, 0.2Ohm, 1%, 2512, Full Reel; Resistance Vishay | Resistors >> Current Sense Resistors/Shunt Resistors |
| Technology / Construction | Metal Strip | MetalAlloy | MetalAlloy; Metal Strip | Metal strip | MetalAlloy | MetalAlloy | MetalAlloy | |||
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 [6432 Metric] | 2512; 2512 [6432 Metric] | |||
| Resistance Range | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | 0.2000 ohms | ||
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | |||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS |