Vishay Precision Group Chip Resistor - Surface Mount WSL2512R0900FEA

Description
90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLG-.09DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.09DKR-ND
Chip Resistor - Surface Mount WSLG-.09DKR-ND
90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.09TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.09TR-ND
Chip Resistor - Surface Mount WSLG-.09TR-ND
90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLG-.09CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLG-.09CT-ND
Chip Resistor - Surface Mount WSLG-.09CT-ND
90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL2512R0900FEA
939133-WSL2512R0900FEA
Chip Resistor - Surface Mount - WSL2512R0900FEA 939133-WSL2512R0900FEA
Manufacturer: Vishay Win Source Part Number: 939133-WSL2512R0900F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLG-.09CT, WSLG-.09DKR, WSLG-.09TR

Manufacturer: Vishay
Win Source Part Number: 939133-WSL2512R0900FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 90 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLG-.09CT, WSLG-.09DKR, WSLG-.09TR

Buy Now Datasheet
RES .09 OHM 1W 1% 2512 SMD - WSL2512R0900FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .09 OHM 1W 1% 2512 SMD
WSL2512R0900FEA
RES .09 OHM 1W 1% 2512 SMD WSL2512R0900FEA
RES .09ohm 1W 1% 2512 SMD

RES .09ohm 1W 1% 2512 SMD

Supplier's Site
SMD 0.09 Ohm 1W Resistor - 52-WSL2512R0900FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.09 Ohm 1W Resistor
52-WSL2512R0900FEA
SMD 0.09 Ohm 1W Resistor 52-WSL2512R0900FEA
0.09 Ohm 1% 1W 2512 SMD Metal Strip Chip Resistor Product overview: WSL2512R0900FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.09 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.09 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0900FEA can be used for catalog matching and distributor lookup.

0.09 Ohm 1% 1W 2512 SMD Metal Strip Chip Resistor Product overview: WSL2512R0900FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.09 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.09 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL2512R0900FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL2512R0900FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL2512R0900FEA
Chip Resistor - Surface Mount WSL2512R0900FEA
RES 0.09 OHM 1% 1W 2512

RES 0.09 OHM 1% 1W 2512

Supplier's Site Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - WSL2512R0900FEA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
WSL2512R0900FEA
Resistors >> Current Sense Resistors/Shunt Resistors WSL2512R0900FEA
1W 90mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

1W 90mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet
RES 0.09 OHM 1% 1W 2512 - 873-WSL2512R0900FEA - Utmel Electronic Limited
Hong Kong, China
RES 0.09 OHM 1% 1W 2512
873-WSL2512R0900FEA
RES 0.09 OHM 1% 1W 2512 873-WSL2512R0900FEA
RES 0.09 OHM 1% 1W 2512

RES 0.09 OHM 1% 1W 2512

Supplier's Site
Metal Strip Resistor, 0.09 Ohm, 1W; Resistance Vishay - 78R0811 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.09 Ohm, 1W; Resistance Vishay
78R0811
Metal Strip Resistor, 0.09 Ohm, 1W; Resistance Vishay 78R0811
METAL STRIP RESISTOR, 0.09 OHM, 1W; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Length:6.35mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.09 OHM, 1W; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Current Sense; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.09Ohm, 1%, 2512, Full Reel; Resistance Vishay - 18X4755 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.09Ohm, 1%, 2512, Full Reel; Resistance Vishay
18X4755
Res, Metal Strip, 0.09Ohm, 1%, 2512, Full Reel; Resistance Vishay 18X4755
RES, METAL STRIP, 0.09OHM, 1%, 2512, FULL REEL; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.09OHM, 1%, 2512, FULL REEL; Resistance:0.09ohm; Product Range:WSL Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Current Sensing Resistors Resistors Resistors Resistors
Product Number WSLG-.09DKR-ND 939133-WSL2512R0900FEA WSL2512R0900FEA 52-WSL2512R0900FEA WSL2512R0900FEA WSL2512R0900FEA 873-WSL2512R0900FEA 78R0811 18X4755
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL2512R0900FEA RES .09 OHM 1W 1% 2512 SMD SMD 0.09 Ohm 1W Resistor Chip Resistor - Surface Mount Resistors >> Current Sense Resistors/Shunt Resistors RES 0.09 OHM 1% 1W 2512 Metal Strip Resistor, 0.09 Ohm, 1W; Resistance Vishay Res, Metal Strip, 0.09Ohm, 1%, 2512, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy METAL STRIP MetalAlloy Metal Element MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0900 ohms 0.0900 ohms 0.0900 ohms 0.0900 ohms 0.0900 ohms 0.0900 ohms 0.0900 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details