Vishay Precision Group Chip Resistor - Surface Mount WSR21R000FEA

Description
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSRA-1.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-1.0DKR-ND
Chip Resistor - Surface Mount WSRA-1.0DKR-ND
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-1.0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-1.0TR-ND
Chip Resistor - Surface Mount WSRA-1.0TR-ND
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-1.0CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-1.0CT-ND
Chip Resistor - Surface Mount WSRA-1.0CT-ND
1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

1 Ohms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 2watts 1ohms 1% Learn More - WSR21R000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts 1ohms 1% Learn More
WSR21R000FEA
Current Sense Resistors - SMD 2watts 1ohms 1% Learn More WSR21R000FEA
Current Sense Resistors - SMD 2watts 1ohms 1% Learn More

Current Sense Resistors - SMD 2watts 1ohms 1% Learn More

Supplier's Site
Surface Mount Resistors - 6836650 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836650
Surface Mount Resistors 6836650
Vishay WSR21R000FEA

Vishay WSR21R000FEA

Supplier's Site
Surface Mount Resistors - 6836650P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836650P
Surface Mount Resistors 6836650P
Vishay WSR21R000FEA

Vishay WSR21R000FEA

Supplier's Site
Surface Mount Resistors - 1679784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679784
Surface Mount Resistors 1679784
Vishay WSR21R000FEA

Vishay WSR21R000FEA

Supplier's Site
SMD 1 Ohm 2W Resistor - 52-WSR21R000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 Ohm 2W Resistor
52-WSR21R000FEA
SMD 1 Ohm 2W Resistor 52-WSR21R000FEA
1 Ohm 2W Metal Strip Resistor, 1% Tol, 4527 SMD Product overview: WSR21R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR21R000FEA can be used for catalog matching and distributor lookup.

1 Ohm 2W Metal Strip Resistor, 1% Tol, 4527 SMD Product overview: WSR21R000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR21R000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistor, 1 Ohm, 2W, 1%; Resistance Vishay - 26R4267 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 1 Ohm, 2W, 1%; Resistance Vishay
26R4267
Current Sense Resistor, 1 Ohm, 2W, 1%; Resistance Vishay 26R4267
CURRENT SENSE RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 1 OHM, 2W, 1%; Resistance:1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 1Ohm, 1%, 4527, Full Reel; Resistance Vishay - 67P2724 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 1Ohm, 1%, 4527, Full Reel; Resistance Vishay
67P2724
Metal Strip Resistor, 1Ohm, 1%, 4527, Full Reel; Resistance Vishay 67P2724
METAL STRIP RESISTOR, 1OHM, 1%, 4527, FULL REEL; Resistance:1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 1OHM, 1%, 4527, FULL REEL; Resistance:1ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 1 Ohm, 2 W, 1% Rohs Compliant Vishay - 98K3084 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 1 Ohm, 2 W, 1% Rohs Compliant Vishay
98K3084
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 1 Ohm, 2 W, 1% Rohs Compliant Vishay 98K3084
SMD Current Sense Resistors, AEC-Q200 WSR Series, 1 ohm, 2 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 1 ohm, 2 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - WSR21R000FEA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
WSR21R000FEA
Resistors >> Current Sense Resistors/Shunt Resistors WSR21R000FEA
2W 1Ω Surface Mount ±75ppm/°C ±1% SMD,7x11.6mm Current Sense Resistors/Shunt Resistors ROHS

2W 1Ω Surface Mount ±75ppm/°C ±1% SMD,7x11.6mm Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Current Sensing Resistors
Product Number WSRA-1.0DKR-ND WSR21R000FEA 6836650 6836650P 52-WSR21R000FEA 26R4267 67P2724 98K3084 WSR21R000FEA
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 2watts 1ohms 1% Learn More Surface Mount Resistors Surface Mount Resistors SMD 1 Ohm 2W Resistor Current Sense Resistor, 1 Ohm, 2W, 1%; Resistance Vishay Metal Strip Resistor, 1Ohm, 1%, 4527, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 1 Ohm, 2 W, 1% Rohs Compliant Vishay Resistors >> Current Sense Resistors/Shunt Resistors
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing Current Sensing
Technology / Construction MetalAlloy Metal strip MetalAlloy; Metal Strip METAL STRIP MetalAlloy MetalAlloy
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4257 (11070m Surface Mount Technology (SMT / SMD); 4257 (11070M) 4527 [11470 Metric] 4527 [11470 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details