Vishay Precision Group Chip Resistor - Surface Mount WSR2R0500FEA

Description
50 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote
Description
50 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, AEC-Q200 WSR Series, with a resistance value of 0.05 ohm and a power rating of 2 W, is designed for applications requiring precise current sensing. It features a tolerance of 1%, ensuring reliable performance in various conditions. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. Constructed with a solid metal nickel-chrome or manganese-copper alloy resistive element, it offers a low temperature coefficient of resistance (TCR) of less than 20 ppm/°C, which contributes to its stability across temperature variations. The device exhibits very low inductance, ranging from 0.5 nH to 5 nH, and provides excellent frequency response up to 50 MHz. The operating temperature range is from -65°C to +275°C, allowing for versatility in different environments. The resistor is also AEC-Q200 qualified, indicating its suitability for automotive applications. Its molded high-temperature encapsulation and all-welded construction enhance durability and reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, AEC-Q200 WSR Series, with a resistance value of 0.05 ohm and a power rating of 2 W, is designed for applications requiring precise current sensing. It features a tolerance of 1%, ensuring reliable performance in various conditions. The resistor is RoHS compliant, making it suitable for environmentally conscious designs. Constructed with a solid metal nickel-chrome or manganese-copper alloy resistive element, it offers a low temperature coefficient of resistance (TCR) of less than 20 ppm/°C, which contributes to its stability across temperature variations. The device exhibits very low inductance, ranging from 0.5 nH to 5 nH, and provides excellent frequency response up to 50 MHz. The operating temperature range is from -65°C to +275°C, allowing for versatility in different environments. The resistor is also AEC-Q200 qualified, indicating its suitability for automotive applications. Its molded high-temperature encapsulation and all-welded construction enhance durability and reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSRA-.05DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.05DKR-ND
Chip Resistor - Surface Mount WSRA-.05DKR-ND
50 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.05TR-ND
Chip Resistor - Surface Mount WSRA-.05TR-ND
50 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSRA-.05CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSRA-.05CT-ND
Chip Resistor - Surface Mount WSRA-.05CT-ND
50 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 2W Chip Resistor 4527 J-Lead Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Surface Mount Resistors - 6836681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836681
Surface Mount Resistors 6836681
Vishay WSR2R0500FEA

Vishay WSR2R0500FEA

Supplier's Site
Surface Mount Resistors - 6836681P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836681P
Surface Mount Resistors 6836681P
Vishay WSR2R0500FEA

Vishay WSR2R0500FEA

Supplier's Site
Surface Mount Resistors - 1679793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679793
Surface Mount Resistors 1679793
Vishay WSR2R0500FEA

Vishay WSR2R0500FEA

Supplier's Site
Current Sense Resistors - SMD 2watts .05ohms 1% Learn More - WSR2R0500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watts .05ohms 1% Learn More
WSR2R0500FEA
Current Sense Resistors - SMD 2watts .05ohms 1% Learn More WSR2R0500FEA
Current Sense Resistors - SMD 2watts .05ohms 1% Learn More

Current Sense Resistors - SMD 2watts .05ohms 1% Learn More

Supplier's Site
SMD 2W Resistor - 52-WSR2R0500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSR2R0500FEA
SMD 2W Resistor 52-WSR2R0500FEA
Metal Strip Current Sense Resistor, 2W, 1%, 50mR, 4527 SMD Product overview: WSR2R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0500FEA can be used for catalog matching and distributor lookup.

Metal Strip Current Sense Resistor, 2W, 1%, 50mR, 4527 SMD Product overview: WSR2R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSR2R0500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - WSR2R0500FEA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
WSR2R0500FEA
Resistors >> Current Sense Resistors/Shunt Resistors WSR2R0500FEA
2W 50mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 4527 Current Sense Resistors/Shunt Resistors ROHS

2W 50mΩ Surface Mount Current Sensing Resistors ±75ppm/°C ±1% 4527 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSR2R0500FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSR2R0500FEA
Chip Resistor - Surface Mount WSR2R0500FEA
RES 0.05 OHM 1% 2W 4527

RES 0.05 OHM 1% 2W 4527

Supplier's Site Datasheet
Resistor, Metal, 0.05 Ohm, 2W, 1%; Resistance Vishay - 46P3641 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal, 0.05 Ohm, 2W, 1%; Resistance Vishay
46P3641
Resistor, Metal, 0.05 Ohm, 2W, 1%; Resistance Vishay 46P3641
RESISTOR, METAL, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

RESISTOR, METAL, 0.05 OHM, 2W, 1%; Resistance:0.05ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:11.56mm RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.05 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 83R9060 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.05 Ohm, 2W, 1%, Full Reel; Resistance Vishay
83R9060
Wirewound Resistor, 0.05 Ohm, 2W, 1%, Full Reel; Resistance Vishay 83R9060
WIREWOUND RESISTOR, 0.05 OHM, 2W, 1%, FULL REEL; Resistance:0.05ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.05 OHM, 2W, 1%, FULL REEL; Resistance:0.05ohm; Product Range:WSR Series; Resistor Case / Package:4527 [11470 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.05 Ohm, 2 W, 1% Rohs Compliant Vishay - 98K3070 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.05 Ohm, 2 W, 1% Rohs Compliant Vishay
98K3070
Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.05 Ohm, 2 W, 1% Rohs Compliant Vishay 98K3070
SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.05 ohm, 2 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSR Series, 0.05 ohm, 2 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 50 MOHM 1% 2W 4527 - 873-WSR2R0500FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 50 MOHM 1% 2W 4527
873-WSR2R0500FEA
RES SMD 50 MOHM 1% 2W 4527 873-WSR2R0500FEA
RES SMD 50 MOHM 1% 2W 4527

RES SMD 50 MOHM 1% 2W 4527

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Current Sensing Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number WSRA-.05DKR-ND 6836681 6836681P WSR2R0500FEA 52-WSR2R0500FEA WSR2R0500FEA WSR2R0500FEA 46P3641 83R9060 98K3070 873-WSR2R0500FEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Current Sense Resistors - SMD 2watts .05ohms 1% Learn More SMD 2W Resistor Resistors >> Current Sense Resistors/Shunt Resistors Chip Resistor - Surface Mount Resistor, Metal, 0.05 Ohm, 2W, 1%; Resistance Vishay Wirewound Resistor, 0.05 Ohm, 2W, 1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsr Series, 0.05 Ohm, 2 W, 1% Rohs Compliant Vishay RES SMD 50 MOHM 1% 2W 4527
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy Metal strip MetalAlloy; Metal Strip METAL STRIP MetalAlloy MetalAlloy MetalAlloy; Wirewound Metal Element
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD); 4257 (11070m Surface Mount Technology (SMT / SMD); 4257 (11070M) Surface Mount Technology (SMT / SMD) 4527 [11470 Metric] 4527 [11470 Metric] Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614971-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED48L7FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details